onsemi Single Bipolar Transistors KSB564AYBU

Description
Small Signal Bipolar Transistor, 1A, 25V, PNP, TO-92
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 1A, 25V, PNP, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KSB564AYBU - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A, 25V, PNP, TO-92

Small Signal Bipolar Transistor, 1A, 25V, PNP, TO-92

Supplier's Site Datasheet
Single Bipolar Transistors - KSB564AYBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSB564AYBU-ND
Single Bipolar Transistors KSB564AYBU-ND
Bipolar (BJT) Transistor PNP 25V 1A 110MHz 800mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 25V 1A 110MHz 800mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSB564AYBU - 070473-KSB564AYBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB564AYBU
070473-KSB564AYBU
TRANSISTORS - Transistors (BJT) - Single - KSB564AYBU 070473-KSB564AYBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070473-KSB564AYBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 1V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070473-KSB564AYBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 1V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 1A Bipolar Transistor
276-KSB564AYBU
25V 1A Bipolar Transistor 276-KSB564AYBU
TRANS PNP 25V 1A TO-92 Product overview: KSB564AYBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB564AYBU can be used for catalog matching and distributor lookup.

TRANS PNP 25V 1A TO-92 Product overview: KSB564AYBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB564AYBU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB564AYBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB564AYBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB564AYBU
TRANS PNP 25V 1A TO92-3

TRANS PNP 25V 1A TO92-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSB564AYBU KSB564AYBU-ND 070473-KSB564AYBU 276-KSB564AYBU KSB564AYBU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSB564AYBU 25V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP
Package Type TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3
IC(max) 1000 milliamps 1000 milliamps
VCEO 25 volts 25 volts
VCBO -30 volts
Unlock Full Specs
to access all available technical data