Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 010677-KSB546YTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 5MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 50μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 400mA, 10V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Bipolar (BJT) Transistor PNP 150V 2A 5MHz 25W Through Hole TO-220-3
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: KSB546YTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSB546YTU can be used for catalog matching and distributor lookup.
PNP Epitaxial Silicon Transistor
Bipolar Transistors - BJT PNP Epitaxial Sil
TRANS PNP 150V 2A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 010677-KSB546YTU | KSB546YTU-ND | 2087-KSB546YTU | KSB546YTU | KSB546YTU | KSB546YTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSB546YTU | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | PNP | ||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||
| IC(max) | 2000 milliamps | 2000 milliamps |