Bipolar (BJT) Transistor PNP 150V 2A 5MHz 25W Through Hole TO-220-3
TRANS PNP 150V 2A TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSB546O-ND | KSB546O |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |