onsemi Single Bipolar Transistors KSB1366Y

Description
Bipolar (BJT) Transistor PNP 60V 3A 9MHz 2W Through Hole TO-220F-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 3A 9MHz 2W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSB1366Y-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSB1366Y-ND
Single Bipolar Transistors KSB1366Y-ND
Bipolar (BJT) Transistor PNP 60V 3A 9MHz 2W Through Hole TO-220F-3

Bipolar (BJT) Transistor PNP 60V 3A 9MHz 2W Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSB1366Y - 876420-KSB1366Y - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB1366Y
876420-KSB1366Y
TRANSISTORS - Transistors (BJT) - Single - KSB1366Y 876420-KSB1366Y
Manufacturer: ON Semiconductor Win Source Part Number: 876420-KSB1366Y Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 3 A 9MHz 2 W Through Hole TO-220F-3 Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: KSB13 Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 876420-KSB1366Y
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 3 A 9MHz 2 W Through Hole TO-220F-3
Package: Bulk
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSB13
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB1366Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB1366Y
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB1366Y
TRANS PNP 60V 3A TO220F-3

TRANS PNP 60V 3A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number KSB1366Y-ND 876420-KSB1366Y KSB1366Y
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSB1366Y Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 1727-BC847BQCZTR-ND - DigiKey
Specs
Package Type 3-XDFN Exposed Pad
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC848BL3E6327XTMA1 - 1022460-BC848BL3E6327XTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT23-3
View Details
4 suppliers
Bipolar Transistors - 1219473 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details