Manufacturer: ON Semiconductor
Win Source Part Number: 1193553-KSB1366GTU
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 9MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 100μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Family Part Number: KSB1366
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 200mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 150 at 500mA, 5V
Maximum Power: 2W
Transistor, Fairchild, KSB1366GTU
Bipolar (BJT) Transistor PNP 60V 3A 9MHz 2W Through Hole TO-220F-3
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: KSB1366GTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSB1366GTU can be used for catalog matching and distributor lookup.
TRANSISTOR,BJT,PNP,6
TRANS PNP 60V 3A TO220F-3
TRANS PNP 60V 3A TO220F-3
Bipolar Transistors - BJT PNP Epitaxial Sil
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1193553-KSB1366GTU | 8062744 | KSB1366GTU-ND | 2087-KSB1366GTU | 82C7133 | KSB1366GTU | KSB1366GTU | KSB1366GTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSB1366GTU | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor | Transistor,bjt,pnp,60V V(Br)Ceo,3A I(C),to-220Ab(Fp) Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-220; SOT3 | TO-220; To-220f | TO-220; TO-220-3 Full Pack | Tube | TO-3; TO-220 | TO-220; TO-220-3 Full Pack | ||
| Number of units in IC | 1 | |||||||
| Packing Method | Tube | Tube; Tube | ||||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps |