PNP BJT Transistor, -60V VCEO, 5A IC, TO-126 Product overview: KSB1151YSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, -60V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB1151YSTU can be used for catalog matching and distributor lookup.
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
Bipolar (BJT) Transistor PNP 60V 5A 1.3W Through Hole TO-126-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070469-KSB1151YSTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 300mV @ 200mA, 2A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 2A, 1V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1,920
Bipolar Transistors - BJT PNP Epitaxial Sil
TRANS PNP 60V 5A TO126-3
TRANS PNP 60V 5A TO126-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-KSB1151YSTU | KSB1151YSTU | KSB1151YSTU-ND | 070469-KSB1151YSTU | KSB1151YSTU | KSB1151YSTU | KSB1151YSTU |
| Product Name | -60V 5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSB1151YSTU | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP; PNP | ||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | ||||
| VCBO | -60 volts | ||||||
| PD | 1300 milliwatts |