onsemi Single Bipolar Transistors KSB1151YSTSSTU

Description
Bipolar (BJT) Transistor PNP 60V 5A 1.3W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 5A 1.3W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSB1151YSTSSTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSB1151YSTSSTU-ND
Single Bipolar Transistors KSB1151YSTSSTU-ND
Bipolar (BJT) Transistor PNP 60V 5A 1.3W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP 60V 5A 1.3W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSB1151YSTSSTU - 1050891-KSB1151YSTSSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB1151YSTSSTU
1050891-KSB1151YSTSSTU
TRANSISTORS - Transistors (BJT) - Single - KSB1151YSTSSTU 1050891-KSB1151YSTSSTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050891-KSB1151YSTSS TU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 300mV @ 200mA, 2A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 160 @ 2A, 1V Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050891-KSB1151YSTSSTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 300mV @ 200mA, 2A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 2A, 1V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Singapore, Singapore
60V 5A Bipolar Transistor
276-KSB1151YSTSSTU
60V 5A Bipolar Transistor 276-KSB1151YSTSSTU
TRANS PNP 60V 5A TO-126 Product overview: KSB1151YSTSSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB1151YSTSSTU can be used for catalog matching and distributor lookup.

TRANS PNP 60V 5A TO-126 Product overview: KSB1151YSTSSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB1151YSTSSTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB1151YSTSSTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB1151YSTSSTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB1151YSTSSTU
TRANS PNP 60V 5A TO126-3

TRANS PNP 60V 5A TO126-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSB1151YSTSSTU-ND 1050891-KSB1151YSTSSTU 276-KSB1151YSTSSTU KSB1151YSTSSTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSB1151YSTSSTU 60V 5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-225AA, TO-126-3 SOT3; TO-126-3
IC(max) 5000 milliamps 5000 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data