onsemi TRANSISTORS - Transistors (BJT) - Single - KSB1149YS KSB1149YS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778036-KSB1149YS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 1.3W Transistor Type: PNP - Darlington Part Status: Obsolete(EOL) Family Name: KSB1149Y Categories: Discrete Semiconductor Products Manufacturer Package: TO-126-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 1.5mA, 1.5A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 4000 @ 1.5A, 2V Alternative Parts (Cross-Reference): 2SB1149-AZ; 2SB1149; 2SB1149-A; 2SB1149K-AZ; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778036-KSB1149YS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 1.3W Transistor Type: PNP - Darlington Part Status: Obsolete(EOL) Family Name: KSB1149Y Categories: Discrete Semiconductor Products Manufacturer Package: TO-126-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 1.5mA, 1.5A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 4000 @ 1.5A, 2V Alternative Parts (Cross-Reference): 2SB1149-AZ; 2SB1149; 2SB1149-A; 2SB1149K-AZ; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSB1149YS - 778036-KSB1149YS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB1149YS
778036-KSB1149YS
TRANSISTORS - Transistors (BJT) - Single - KSB1149YS 778036-KSB1149YS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778036-KSB1149YS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 1.3W Transistor Type: PNP - Darlington Part Status: Obsolete(EOL) Family Name: KSB1149Y Categories: Discrete Semiconductor Products Manufacturer Package: TO-126-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 1.5mA, 1.5A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 4000 @ 1.5A, 2V Alternative Parts (Cross-Reference): 2SB1149-AZ; 2SB1149; 2SB1149-A; 2SB1149K-AZ; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778036-KSB1149YS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 1.3W
Transistor Type: PNP - Darlington
Part Status: Obsolete(EOL)
Family Name: KSB1149Y
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 1.5mA, 1.5A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 4000 @ 1.5A, 2V
Alternative Parts (Cross-Reference): 2SB1149-AZ; 2SB1149; 2SB1149-A; 2SB1149K-AZ;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - KSB1149YS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSB1149YS-ND
Single Bipolar Transistors KSB1149YS-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 3A 1.3W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP - Darlington 100V 3A 1.3W Through Hole TO-126-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB1149YS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB1149YS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB1149YS
TRANS PNP DARL 100V 3A TO126-3

TRANS PNP DARL 100V 3A TO126-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Darlington Transistors Transistors Bipolar RF Transistors
Product Number 778036-KSB1149YS KSB1149YS-ND KSB1149YS
Product Name TRANSISTORS - Transistors (BJT) - Single - KSB1149YS Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
IC(max) 0.0100 milliamps 3000 milliamps
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR183E6359HTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846BW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
Bipolar Transistors - 1690605 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details