onsemi 25V 2A 150MHz SOT-89 Bipolar Transistor KSB1121STF

Description
PNP BJT Transistor 25V 2A SOT-89 150MHz Product overview: KSB1121STF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB1121STF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor 25V 2A SOT-89 150MHz Product overview: KSB1121STF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB1121STF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 2A 150MHz SOT-89 Bipolar Transistor
276-KSB1121STF
25V 2A 150MHz SOT-89 Bipolar Transistor 276-KSB1121STF
PNP BJT Transistor 25V 2A SOT-89 150MHz Product overview: KSB1121STF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB1121STF can be used for catalog matching and distributor lookup.

PNP BJT Transistor 25V 2A SOT-89 150MHz Product overview: KSB1121STF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB1121STF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSB1121STF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSB1121STF-ND
Single Bipolar Transistors KSB1121STF-ND
Bipolar (BJT) Transistor PNP 25V 2A 150MHz 1.3W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 25V 2A 150MHz 1.3W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSB1121STF - 070465-KSB1121STF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB1121STF
070465-KSB1121STF
TRANSISTORS - Transistors (BJT) - Single - KSB1121STF 070465-KSB1121STF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070465-KSB1121STF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 600mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 140 @ 100mA, 2V Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070465-KSB1121STF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 600mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 140 @ 100mA, 2V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB1121STF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB1121STF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB1121STF
TRANS PNP 25V 2A SOT89-3

TRANS PNP 25V 2A SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-KSB1121STF KSB1121STF-ND 070465-KSB1121STF KSB1121STF
Product Name 25V 2A 150MHz SOT-89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSB1121STF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
IC(max) 2000 milliamps 2000 milliamps
VCEO 25 volts 25 volts
VCBO -30 volts
fT 150 MHz
Unlock Full Specs
to access all available technical data