onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single KSB1116AGTA

Description
Small Signal Bipolar Transistor, 1A, 60V, PNP, TO-92
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 1A, 60V, PNP, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KSB1116AGTA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A, 60V, PNP, TO-92

Small Signal Bipolar Transistor, 1A, 60V, PNP, TO-92

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325677-KSB1116AGTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325677-KSB1116AGTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325677-KSB1116AGTA
Manufacturer: onsemi Win Source Part Number: 1325677-KSB1116AGTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Tape & Box (TB) Standard Package: 2,000 Mounting: Through Hole Power - Max: 750 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 300mV @ 50mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 2V Frequency - Transition: 120MHz Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 81 REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Base Product Number: KSB11 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1325677-KSB1116AGTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Tape & Box (TB)
Standard Package: 2,000
Mounting: Through Hole
Power - Max: 750 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 300mV @ 50mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 2V
Frequency - Transition: 120MHz
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 81
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Base Product Number: KSB11
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number KSB1116AGTA 1325677-KSB1116AGTA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity PNP PNP
Package Type TO-92; TO-92 TO-92; SOT3; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method Tape Reel; Tape & Box (TB)
IC(max) 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 957790-BC847BWH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3
IC(max) 100 milliamps
View Details
6 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602AQL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 1220656 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details