Bipolar (BJT) Transistor PNP 60V 1A 120MHz 750mW Through Hole TO-92-3
Small Signal Bipolar Transistor, 1A, 60V, PNP, TO-92
TRANS PNP 60V 1A TO92-3
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSB1116AGBU-ND | KSB1116AGBU | KSB1116AGBU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP |