onsemi Single Bipolar Transistors KSB1098YTU

Description
Bipolar (BJT) Transistor PNP - Darlington 100V 5A 2W Through Hole TO-220F-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 100V 5A 2W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSB1098YTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSB1098YTU-ND
Single Bipolar Transistors KSB1098YTU-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 5A 2W Through Hole TO-220F-3

Bipolar (BJT) Transistor PNP - Darlington 100V 5A 2W Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSB1098YTU - 922512-KSB1098YTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB1098YTU
922512-KSB1098YTU
TRANSISTORS - Transistors (BJT) - Single - KSB1098YTU 922512-KSB1098YTU
Manufacturer: ON Semiconductor Win Source Part Number: 922512-KSB1098YTU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP - Darlington 100 V 5 A - 2 W Through Hole TO-220F-3 Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: KSB10 Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 922512-KSB1098YTU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP - Darlington 100 V 5 A - 2 W Through Hole TO-220F-3
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSB10
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB1098YTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB1098YTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB1098YTU
TRANS PNP DARL 100V 5A TO220F-3

TRANS PNP DARL 100V 5A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number KSB1098YTU-ND 922512-KSB1098YTU KSB1098YTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSB1098YTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data