onsemi Single Bipolar Transistors KSB1023TU

Description
Bipolar (BJT) Transistor PNP - Darlington 40V 3A 2W Through Hole TO-220F-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 40V 3A 2W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSB1023TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSB1023TU-ND
Single Bipolar Transistors KSB1023TU-ND
Bipolar (BJT) Transistor PNP - Darlington 40V 3A 2W Through Hole TO-220F-3

Bipolar (BJT) Transistor PNP - Darlington 40V 3A 2W Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSB1023TU - 850382-KSB1023TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB1023TU
850382-KSB1023TU
TRANSISTORS - Transistors (BJT) - Single - KSB1023TU 850382-KSB1023TU
Manufacturer: ON Semiconductor Win Source Part Number: 850382-KSB1023TU Features: Bipolar (BJT) Transistor 40 V 3 A 2 W Package: Tube Part Status: Obsolete Family Name: KSB10 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 850382-KSB1023TU
Features: Bipolar (BJT) Transistor 40 V 3 A 2 W
Package: Tube
Part Status: Obsolete
Family Name: KSB10
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB1023TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB1023TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB1023TU
TRANS PNP DARL 40V 3A TO220F-3

TRANS PNP DARL 40V 3A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number KSB1023TU-ND 850382-KSB1023TU KSB1023TU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSB1023TU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Single Bipolar Transistors - BC857CE6327HTSA1CT-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
Bipolar Transistors - 1660561 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details