onsemi Single Bipolar Transistors KSB1015YTU

Description
Bipolar (BJT) Transistor PNP 60V 3A 9MHz 25W Through Hole TO-220F-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 3A 9MHz 25W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSB1015YTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSB1015YTU-ND
Single Bipolar Transistors KSB1015YTU-ND
Bipolar (BJT) Transistor PNP 60V 3A 9MHz 25W Through Hole TO-220F-3

Bipolar (BJT) Transistor PNP 60V 3A 9MHz 25W Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSB1015YTU - 000007-KSB1015YTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB1015YTU
000007-KSB1015YTU
TRANSISTORS - Transistors (BJT) - Single - KSB1015YTU 000007-KSB1015YTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 000007-KSB1015YTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 9MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1V @ 300mA, 3A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 000007-KSB1015YTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 9MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 300mA, 3A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
60V 3A 9MHz TO-220 Bipolar Transistor
276-KSB1015YTU
60V 3A 9MHz TO-220 Bipolar Transistor 276-KSB1015YTU
PNP BJT Transistor, 60V, 3A, 9MHz, TO-220 Product overview: KSB1015YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 9MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 9MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB1015YTU can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V, 3A, 9MHz, TO-220 Product overview: KSB1015YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 9MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 9MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB1015YTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - KSB1015YTU - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KSB1015YTU - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
Transistor, Pnp, -60V, -3A, To-220F-3; Transistor Polarity Onsemi - 46AC0924 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -60V, -3A, To-220F-3; Transistor Polarity Onsemi
46AC0924
Transistor, Pnp, -60V, -3A, To-220F-3; Transistor Polarity Onsemi 46AC0924
TRANSISTOR, PNP, -60V, -3A, TO-220F-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:9MHz; Power Dissipation Pd:25W; DC Collector Current:-3A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -60V, -3A, TO-220F-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:9MHz; Power Dissipation Pd:25W; DC Collector Current:-3A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSB1015YTU
Bipolar Transistors - BJT KSB1015YTU
Bipolar Transistors - BJT PNP Epitaxial Sil

Bipolar Transistors - BJT PNP Epitaxial Sil

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB1015YTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB1015YTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB1015YTU
TRANS PNP 60V 3A TO220F-3

TRANS PNP 60V 3A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSB1015YTU-ND 000007-KSB1015YTU 276-KSB1015YTU KSB1015YTU 46AC0924 KSB1015YTU KSB1015YTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSB1015YTU 60V 3A 9MHz TO-220 Bipolar Transistor Transistor, Pnp, -60V, -3A, To-220F-3; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP PNP
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 FullPak TO-3; TO-220
IC(max) 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts
VCBO -60 volts
Unlock Full Specs
to access all available technical data