Bipolar (BJT) Transistor PNP 60V 3A 9MHz 25W Through Hole TO-220F-3
TRANS PNP 60V 3A TO220F-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSB1015O-ND | KSB1015O |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |