onsemi Single Bipolar Transistors KSA992PTA

Description
Bipolar (BJT) Transistor PNP 120V 50mA 100MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 120V 50mA 100MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSA992PTA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA992PTA-ND
Single Bipolar Transistors KSA992PTA-ND
Bipolar (BJT) Transistor PNP 120V 50mA 100MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 120V 50mA 100MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
120V 0.05A Bipolar Transistor
276-KSA992PTA
120V 0.05A Bipolar Transistor 276-KSA992PTA
TRANS PNP 120V 0.05A TO-92 Product overview: KSA992PTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA992PTA can be used for catalog matching and distributor lookup.

TRANS PNP 120V 0.05A TO-92 Product overview: KSA992PTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA992PTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA992PTA - 070462-KSA992PTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA992PTA
070462-KSA992PTA
TRANSISTORS - Transistors (BJT) - Single - KSA992PTA 070462-KSA992PTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070462-KSA992PTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 200 @ 1mA, 6V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070462-KSA992PTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 200 @ 1mA, 6V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA992PTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA992PTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA992PTA
TRANS PNP 120V 0.05A TO92-3

TRANS PNP 120V 0.05A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KSA992PTA-ND 276-KSA992PTA 070462-KSA992PTA KSA992PTA
Product Name Single Bipolar Transistors 120V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSA992PTA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92-3
IC(max) 50 milliamps 50 milliamps
VCEO 120 volts 120 volts
VCBO -120 volts
Unlock Full Specs
to access all available technical data