Bipolar (BJT) Transistor PNP 120V 50mA 100MHz 500mW Through Hole TO-92-3
Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131494-KSA992FBU
Packaging: Bulk
Current Rating: -50 mA
Length: 4.58 mm
Frequency: 100 MHz
Polarity: PNP
Number of Elements: 1
Power Dissipation: 500 mW
Height: 4.58 mm
Weight: 179 mg
Gain Bandwidth Product: 100 MHz
Number of Pins: 3
Width: 3.86 mm
Categories: RF Transistors(BJT)
Case / Package: TO-92
Max Frequency: 1 MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541210080
Voltage Rating (DC): -120 V
REACH SVHC: No SVHC
Element Configuration: Single
Max Power Dissipation: 500 mW
Max Operating Temperature: 150 °C
Collector Base Voltage (VCBO): -120 V
Collector Emitter Breakdown Voltage: 120 V
Collector Emitter Voltage (VCEO): 120 V
Emitter Base Voltage (VEBO): -5 V
hFE Min: 200
Max Collector Current: 50 mA
Transition Frequency: 100 MHz
Collector Emitter Saturation Voltage: -90 mV
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: KSA992FBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSA992FBU can be used for catalog matching and distributor lookup.
TRANS, BIPOL, PNP, -120V, TO-226AA-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:120V; DC Collector Current:50mA; Power Dissipation Pd:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Bipolar Transistors - BJT PNP Epitaxial Sil
TRANS PNP 120V 0.05A TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSA992FBU-ND | 1131494-KSA992FBU | 2087-KSA992FBU | 31Y2152 | KSA992FBU | KSA992FBU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - RF Transistors (BJT) - KSA992FBU | Bipolar Transistor | Trans, Bipol, Pnp, -120V, To-226Aa-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3; TO-92 | Bulk | TO-3 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| TJ | -55 C (-67 F) | |||||
| Output Power | ? to 0.5000 watts |