onsemi Single Bipolar Transistors KSA992FATA

Description
Bipolar (BJT) Transistor PNP 120V 50mA 100MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 120V 50mA 100MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSA992FATATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA992FATATB-ND
Single Bipolar Transistors KSA992FATATB-ND
Bipolar (BJT) Transistor PNP 120V 50mA 100MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 120V 50mA 100MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - KSA992FATACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA992FATACT-ND
Single Bipolar Transistors KSA992FATACT-ND
Bipolar (BJT) Transistor PNP 120V 50mA 100MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 120V 50mA 100MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325655-KSA992FATA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325655-KSA992FATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325655-KSA992FATA
Manufacturer: onsemi Win Source Part Number: 1325655-KSA992FATA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Mounting: Through Hole Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 50 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 300mV @ 1mA, 10mA Current - Collector Cutoff (Max): 1µA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1mA, 6V Frequency - Transition: 100MHz Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: KSA992FATATB,2156-KS A992FATA-488,KSA992F ATA-ND,KSA992FATACT Base Product Number: KSA992 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325655-KSA992FATA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Mounting: Through Hole
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 120 V
Current - Collector (Ic) (Max): 50 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 300mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1mA, 6V
Frequency - Transition: 100MHz
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: KSA992FATATB,2156-KSA992FATA-488,KSA992FATA-ND,KSA992FATACT
Base Product Number: KSA992
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-KSA992FATA
Bipolar Transistor 2087-KSA992FATA
Bipolar Transistors - BJT PNP Epitaxial Xsistr Product overview: KSA992FATA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSA992FATA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT PNP Epitaxial Xsistr Product overview: KSA992FATA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSA992FATA can be used for catalog matching and distributor lookup.

Supplier's Site
 - KSA992FATA - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
Trans, Pnp, 120V, 0.05A, 150Deg C, 0.5W; Transistor Polarity Onsemi - 54AH9124 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 120V, 0.05A, 150Deg C, 0.5W; Transistor Polarity Onsemi
54AH9124
Trans, Pnp, 120V, 0.05A, 150Deg C, 0.5W; Transistor Polarity Onsemi 54AH9124
TRANS, PNP, 120V, 0.05A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage Max:120V; Continuous Collector Current:50mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANS, PNP, 120V, 0.05A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage Max:120V; Continuous Collector Current:50mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
KSA992FATA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT KSA992FATA
120V 500mW 200@1mA,6V 50mA PNP TO-92-3 Bipolar Transistors - BJT ROHS

120V 500mW 200@1mA,6V 50mA PNP TO-92-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSA992FATA
Bipolar Transistors - BJT KSA992FATA
Bipolar Transistors - BJT PNP Epitaxial Xsistr

Bipolar Transistors - BJT PNP Epitaxial Xsistr

Buy Now Datasheet
Single Bipolar Transistors - KSA992FATA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
KSA992FATA
Single Bipolar Transistors KSA992FATA
TRANS PNP 120V 0.05A TO92-3

TRANS PNP 120V 0.05A TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA992FATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA992FATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA992FATA
TRANS PNP 120V 0.05A TO92-3

TRANS PNP 120V 0.05A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSA992FATATB-ND 1325655-KSA992FATA 2087-KSA992FATA KSA992FATA 54AH9124 KSA992FATA KSA992FATA KSA992FATA KSA992FATA
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor Trans, Pnp, 120V, 0.05A, 150Deg C, 0.5W; Transistor Polarity Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Ammo Pack TO-92; TO-92-3 LF TO-3 TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB) Ammo Pack Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 50 milliamps 50 milliamps 50 milliamps 50 milliamps 50 milliamps
Power Gain 200 dB
Unlock Full Specs
to access all available technical data