Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018219-KSA940TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 1.5V @ 50mA, 500mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 40 @ 500mA, 10V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Bipolar (BJT) Transistor PNP 150V 1.5A 4MHz 1.5W Through Hole TO-220-3
PNP Epitaxial Silicon Transistor
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: KSA940TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSA940TU can be used for catalog matching and distributor lookup.
Transistor BJT PNP 150V 1.5A TO220AB
TRANS PNP 150V 1.5A TO220-3
Bipolar Transistors - BJT PNP Epitaxial Sil
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 018219-KSA940TU | KSA940TU-ND | KSA940TU | 2087-KSA940TU | 1455385 | KSA940TU | KSA940TU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSA940TU | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | ||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | Tube | TO-220; To-220 | ||
| Packing Method | Tube; Tube | Tube | Tube; Tube | ||||
| IC(max) | 1500 milliamps | 1500 milliamps |