onsemi 150V 1.5A TO-220 Bipolar Transistor KSA940H2TU

Description
TRANS PNP 150V 1.5A TO-220 Product overview: KSA940H2TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1.5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA940H2TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 150V 1.5A TO-220 Product overview: KSA940H2TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1.5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA940H2TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 1.5A TO-220 Bipolar Transistor
276-KSA940H2TU
150V 1.5A TO-220 Bipolar Transistor 276-KSA940H2TU
TRANS PNP 150V 1.5A TO-220 Product overview: KSA940H2TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1.5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA940H2TU can be used for catalog matching and distributor lookup.

TRANS PNP 150V 1.5A TO-220 Product overview: KSA940H2TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1.5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA940H2TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSA940H2TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA940H2TU-ND
Single Bipolar Transistors KSA940H2TU-ND
Bipolar (BJT) Transistor PNP 150V 1.5A 4MHz 1.5W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 150V 1.5A 4MHz 1.5W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA940H2TU - 778035-KSA940H2TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA940H2TU
778035-KSA940H2TU
TRANSISTORS - Transistors (BJT) - Single - KSA940H2TU 778035-KSA940H2TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778035-KSA940H2TU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Power - Max: 1.5W Transistor Type: PNP Frequency - Transition: 4MHz Part Status: Obsolete(EOL) Family Name: KSA940 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 500mA, 10V Alternative Parts (Cross-Reference): 2SA1011; NTE2529; NTE2520; KSA940H2; Introduction Date: November 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778035-KSA940H2TU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 1.5W
Transistor Type: PNP
Frequency - Transition: 4MHz
Part Status: Obsolete(EOL)
Family Name: KSA940
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 500mA, 10V
Alternative Parts (Cross-Reference): 2SA1011; NTE2529; NTE2520; KSA940H2;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA940H2TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA940H2TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA940H2TU
TRANS PNP 150V 1.5A TO220-3

TRANS PNP 150V 1.5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-KSA940H2TU KSA940H2TU-ND 778035-KSA940H2TU KSA940H2TU
Product Name 150V 1.5A TO-220 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSA940H2TU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
IC(max) 1500 milliamps 0.0100 milliamps 1500 milliamps
VCEO 150 volts 150 volts
VCBO -150 volts
fT 4 MHz
Unlock Full Specs
to access all available technical data