Bipolar (BJT) Transistor PNP 150V 1.5A 4MHz 1.5W Through Hole TO-220-3
TRANS PNP 150V 1.5A TO220-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSA940H2-ND | KSA940H2 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |