onsemi Single Bipolar Transistors KSA940H1TU

Description
Bipolar (BJT) Transistor PNP 150V 1.5A 4MHz 1.5W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 150V 1.5A 4MHz 1.5W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSA940H1TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA940H1TU-ND
Single Bipolar Transistors KSA940H1TU-ND
Bipolar (BJT) Transistor PNP 150V 1.5A 4MHz 1.5W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 150V 1.5A 4MHz 1.5W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA940H1TU - 778034-KSA940H1TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA940H1TU
778034-KSA940H1TU
TRANSISTORS - Transistors (BJT) - Single - KSA940H1TU 778034-KSA940H1TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778034-KSA940H1TU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Power - Max: 1.5W Transistor Type: PNP Frequency - Transition: 4MHz Part Status: Obsolete(EOL) Family Name: KSA940 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 500mA, 10V Alternative Parts (Cross-Reference): 2SA1011; NTE2529; NTE2520; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778034-KSA940H1TU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 1.5W
Transistor Type: PNP
Frequency - Transition: 4MHz
Part Status: Obsolete(EOL)
Family Name: KSA940
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 500mA, 10V
Alternative Parts (Cross-Reference): 2SA1011; NTE2529; NTE2520;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA940H1TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA940H1TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA940H1TU
TRANS PNP 150V 1.5A TO220-3

TRANS PNP 150V 1.5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSA940H1TU-ND 778034-KSA940H1TU KSA940H1TU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSA940H1TU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-220; TO-220-3 TO-220; SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 0.0100 milliamps 1500 milliamps
Power Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,235 - Nexperia B.V.
Specs
Polarity NPN
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23
View Details
5 suppliers
Single Bipolar Transistors - BCP55H6327XTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
3 suppliers
Bipolar Transistors - 1219576 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details