onsemi TRANSISTORS - Transistors (BJT) - Single - KSA928AYBU KSA928AYBU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070461-KSA928AYBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 2V @ 30mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070461-KSA928AYBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 2V @ 30mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSA928AYBU - 070461-KSA928AYBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA928AYBU
070461-KSA928AYBU
TRANSISTORS - Transistors (BJT) - Single - KSA928AYBU 070461-KSA928AYBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070461-KSA928AYBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 2V @ 30mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070461-KSA928AYBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 2V @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
30V 2A Bipolar Transistor
276-KSA928AYBU
30V 2A Bipolar Transistor 276-KSA928AYBU
TRANS PNP 30V 2A TO-92L Product overview: KSA928AYBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA928AYBU can be used for catalog matching and distributor lookup.

TRANS PNP 30V 2A TO-92L Product overview: KSA928AYBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA928AYBU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSA928AYBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA928AYBU-ND
Single Bipolar Transistors KSA928AYBU-ND
Bipolar (BJT) Transistor PNP 30V 2A 120MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 30V 2A 120MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA928AYBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA928AYBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA928AYBU
TRANS PNP 30V 2A TO92-3

TRANS PNP 30V 2A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 070461-KSA928AYBU 276-KSA928AYBU KSA928AYBU-ND KSA928AYBU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSA928AYBU 30V 2A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body
IC(max) 2000 milliamps 2000 milliamps
VCEO 30 volts 30 volts
VCBO -30 volts
Unlock Full Specs
to access all available technical data