Bipolar (BJT) Transistor PNP 30V 2A 120MHz 1W Through Hole TO-92-3
TRANS PNP 30V 2A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSA928AOBU-ND | KSA928AOBU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |