Manufacturer: ON Semiconductor
Win Source Part Number: 739120-KSA916YTA
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 120MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 120V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: KSA916
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 100mA, 5V
Maximum Power: 900mW
Bipolar (BJT) Transistor PNP 120V 800mA 120MHz 900mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 120V 800mA 120MHz 900mW Through Hole TO-92-3
onsemi KSA916YTA Transistor
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: KSA916YTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA916YTA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Epitaxial Transistor
TRANS PNP 120V 0.8A TO92-3
TRANS, PNP, -120V, 150DEG C, 0.9W; Transistor Polarity:PNP; Collector Emitter Voltage Max:120V; Continuous Collector Current:800mA; Power Dissipation:900mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 739120-KSA916YTA | KSA916YTACT-ND | 8064440 | 8064440P | KSA916YTA | 276-KSA916YTA | 598-KSA916YTA | KSA916YTA | 31Y2149 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSA916YTA | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - BJT PNP Epitaxial Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, -120V, 150Deg C, 0.9W; Transistor Polarity Onsemi | |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; To-92 | TO-92; TO-92 | TO-92; TO-92-3 LF | Bulk | TO-3 | ||
| Number of units in IC | 1 | 1 | |||||||
| Packing Method | Ammo Pack | Bulk | Tape Reel; Tape & Box (TB) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps |