PNP Epitaxial Silicon Transistor
Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 250mW Through Hole TO-92-3
PNP BJT Transistor, 50V VCEO, 150mA IC, 180MHz fT, TO-92 Product overview: KSA733YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA733YTA can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118467-KSA733YTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
TRANS PNP 50V 0.15A TO92-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | KSA733YTA | KSA733YTATB-ND | 276-KSA733YTA | 118467-KSA733YTA | KSA733YTA |
| Product Name | Single Bipolar Transistors | 50V 150mA 180MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSA733YTA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| Package Type | TO-92; TO-92-3 LF | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3; TO-92-3 | ||
| Packing Method | Ammo Pack | Tape Reel; Tape & Box (TB) | |||
| IC(max) | 150 milliamps | 150 milliamps | |||
| VCEO | 50 volts | 50 volts |