Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 250mW Through Hole TO-92-3
TRANS PNP 50V 0.15A TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSA733YBU-ND | KSA733YBU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |