onsemi TRANSISTORS - Transistors (BJT) - Single - KSA733GBU KSA733GBU

Description
PNP Epitaxial Silicon Transistor
Request a Quote Datasheet
Description
PNP Epitaxial Silicon Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KSA733GBU - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KSA733GBU - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA733GBU - 766833-KSA733GBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA733GBU
766833-KSA733GBU
TRANSISTORS - Transistors (BJT) - Single - KSA733GBU 766833-KSA733GBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766833-KSA733GBU Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 250mW Transistor Type: PNP Frequency - Transition: 180MHz Family Name: KSA733G Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 150mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 10mA, 100mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 1mA, 6V Alternative Parts (Cross-Reference): 2SA933ASTPQ; 2SA933ASQTP; 2SA933ASTPR; Introduction Date: August 17, 1998 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766833-KSA733GBU
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 250mW
Transistor Type: PNP
Frequency - Transition: 180MHz
Family Name: KSA733G
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 150mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 1mA, 6V
Alternative Parts (Cross-Reference): 2SA933ASTPQ; 2SA933ASQTP; 2SA933ASTPR;
Introduction Date: August 17, 1998
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs

Buy Now Datasheet
Single Bipolar Transistors - KSA733GBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA733GBU-ND
Single Bipolar Transistors KSA733GBU-ND
Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 250mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 250mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA733GBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA733GBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA733GBU
TRANS PNP 50V 0.15A TO92-3

TRANS PNP 50V 0.15A TO92-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number KSA733GBU 766833-KSA733GBU KSA733GBU-ND KSA733GBU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSA733GBU Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Unlock Full Specs
to access all available technical data