Manufacturer: ON Semiconductor
Win Source Part Number: 1193540-KSA733CYTA
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 180MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 150mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: KSA733
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 1mA, 6V
Maximum Power: 250mW
PNP BJT Transistor, 50V VCEO, 150mA IC, 180MHz fT, TO-92 Product overview: KSA733CYTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA733CYTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 250mW Through Hole TO-92-3
TRANS PNP 50V 0.15A TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1193540-KSA733CYTA | 276-KSA733CYTA | KSA733CYTATB-ND | KSA733CYTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSA733CYTA | 50V 150mA 180MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| IC(max) | 150 milliamps | 150 milliamps | ||
| VCEO | 50 volts | 50 volts | ||
| VCBO | -60 volts |