onsemi TRANSISTORS - Transistors (BJT) - Single - KSA709GTA KSA709GTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070456-KSA709GTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 400mV @ 20mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 50mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070456-KSA709GTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 400mV @ 20mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 50mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSA709GTA - 070456-KSA709GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA709GTA
070456-KSA709GTA
TRANSISTORS - Transistors (BJT) - Single - KSA709GTA 070456-KSA709GTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070456-KSA709GTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 400mV @ 20mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 50mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070456-KSA709GTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 400mV @ 20mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 50mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150V 0.7A Bipolar Transistor
276-KSA709GTA
150V 0.7A Bipolar Transistor 276-KSA709GTA
TRANS PNP 150V 0.7A TO-92 Product overview: KSA709GTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA709GTA can be used for catalog matching and distributor lookup.

TRANS PNP 150V 0.7A TO-92 Product overview: KSA709GTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA709GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PNP 150V 0.7A TO-92 - 598-KSA709GTA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 150V 0.7A TO-92
598-KSA709GTA
TRANS PNP 150V 0.7A TO-92 598-KSA709GTA
TRANS PNP 150V 0.7A TO-92

TRANS PNP 150V 0.7A TO-92

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors
Product Number 070456-KSA709GTA 276-KSA709GTA 598-KSA709GTA
Product Name TRANSISTORS - Transistors (BJT) - Single - KSA709GTA 150V 0.7A Bipolar Transistor TRANS PNP 150V 0.7A TO-92
Polarity PNP; PNP PNP PNP
Unlock Full Specs
to access all available technical data