Bipolar (BJT) Transistor PNP 150V 700mA 50MHz 800mW Through Hole TO-92-3
PNP BJT TO-92 150V 0.7A 50MHz Product overview: KSA709GBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.7A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.7A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA709GBU can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.7A, 150V, PNP, TO-92
Win Source Part Number: 1067952-KSA709GBU
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1,000
Power - Max: 800 mW
Voltage - Collector Emitter Breakdown (Max): 150 V
Current - Collector (Ic) (Max): 700 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 400mV @ 20mA, 200mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 50mA, 2V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BC213; 2N3906; 2N3905BU; KSA642YBU; SS9013GTA; SS9013HBU;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: KSA709
Product Status: Obsolete
TRANS PNP 150V 0.7A TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSA709GBU-ND | 276-KSA709GBU | KSA709GBU | 1067952-KSA709GBU | KSA709GBU |
| Product Name | Single Bipolar Transistors | 150V 0.7A 50MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92 | TO-92; SOT3 | ||
| IC(max) | 700 milliamps | 700 milliamps | 700 milliamps | ||
| VCEO | 150 volts | 150 volts | |||
| VCBO | 160 volts |