The KSA642 is a PNP epitaxial silicon transistor for low-frequency power amplification, offered in a TO-92-3 package with through-hole mounting. It has a collector-emitter voltage rating of -25 V, a collector current rating of -300 mA, and a maximum power dissipation of 400 mW. The junction temperature ranges from -55°C to 150°C. The device features a DC current gain (hFE) ranging from 70 to 400, depending on suffix classification, with the -C variant having a center collector pinout (Emitter-Base-Collec
Manufacturer: ON Semiconductor
Win Source Part Number: 922511-KSA642CYTA
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 25 V 300 mA - 400 mW Through Hole TO-92-3
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSA642
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 922511-KSA642CYTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSA642CYTA |
| Polarity | PNP |