PNP BJT Transistor, 55V VCEO, 3A IC, TO-220 Product overview: KSA614YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA614YTU can be used for catalog matching and distributor lookup.
PNP Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070455-KSA614YTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 55V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 50μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 5V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Bipolar (BJT) Transistor PNP 55V 3A 25W Through Hole TO-220-3
TRANS PNP 55V 3A TO220-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-KSA614YTU | KSA614YTU | 070455-KSA614YTU | KSA614YTU-ND | KSA614YTU |
| Product Name | 55V 3A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSA614YTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP; PNP | PNP | |
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 55 volts | 55 volts | |||
| VCBO | -80 volts |