onsemi TRANSISTORS - Transistors (BJT) - Single - KSA614YTSTU KSA614YTSTU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1193534-KSA614YTSTU Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 55V Current - Collector Cutoff (Maximum): 50μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: KSA614 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 500mA, 5V Maximum Power: 25W
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1193534-KSA614YTSTU Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 55V Current - Collector Cutoff (Maximum): 50μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: KSA614 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 500mA, 5V Maximum Power: 25W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSA614YTSTU - 1193534-KSA614YTSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA614YTSTU
1193534-KSA614YTSTU
TRANSISTORS - Transistors (BJT) - Single - KSA614YTSTU 1193534-KSA614YTSTU
Manufacturer: ON Semiconductor Win Source Part Number: 1193534-KSA614YTSTU Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 55V Current - Collector Cutoff (Maximum): 50μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: KSA614 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 500mA, 5V Maximum Power: 25W

Manufacturer: ON Semiconductor
Win Source Part Number: 1193534-KSA614YTSTU
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 55V
Current - Collector Cutoff (Maximum): 50μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: KSA614
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 500mA, 5V
Maximum Power: 25W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1193534-KSA614YTSTU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSA614YTSTU
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

IC IGBT DVR 1200V DSO8 - 376-1EDI20N12AFXUMA1 - Utmel Electronic Limited
Specs
Transistor Type IGBT
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40QBH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
3 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details