onsemi Through-Hole 45V 0.2A 45 V Bipolar Transistor KSA539YBU

Description
Small Signal Bipolar Transistor, 0.2A, 45V, PNP, TO-92
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.2A, 45V, PNP, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KSA539YBU - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A, 45V, PNP, TO-92

Small Signal Bipolar Transistor, 0.2A, 45V, PNP, TO-92

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole 45V 0.2A 45 V Bipolar Transistor
283-KSA539YBU
Through-Hole 45V 0.2A 45 V Bipolar Transistor 283-KSA539YBU
TRANS PNP 45V 0.2A TO92-3 / Bipolar (BJT) Transistor PNP 45 V 200 mA 400 mW Through Hole TO-92-3 Product overview: KSA539YBU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 45V, 0.2A, 45 V. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 45V, 0.2A, 45 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSA539YBU can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.2A TO92-3 / Bipolar (BJT) Transistor PNP 45 V 200 mA 400 mW Through Hole TO-92-3 Product overview: KSA539YBU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 45V, 0.2A, 45 V. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 45V, 0.2A, 45 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSA539YBU can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1042225-KSA539YBU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1042225-KSA539YBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1042225-KSA539YBU
Win Source Part Number: 1042225-KSA539YBU Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1,000 Power - Max: 400 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 200 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 15mA, 150mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 50mA, 1V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2N3905BU; KSA733CGBU; KSA733GBU; MPS6518; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8541.21.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCKSA539YBU,2156 -KSA539YBU-FS Product Status: Obsolete

Win Source Part Number: 1042225-KSA539YBU
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1,000
Power - Max: 400 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 200 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 15mA, 150mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 50mA, 1V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2N3905BU; KSA733CGBU; KSA733GBU; MPS6518;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8541.21.0095
Mfr: Fairchild Semiconductor
Other Names: FAIFSCKSA539YBU,2156-KSA539YBU-FS
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSA539YBU 283-KSA539YBU 1042225-KSA539YBU
Product Name Through-Hole 45V 0.2A 45 V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity PNP PNP
Package Type TO-92; TO-92 Bulk TO-92; SOT3
Packing Method Bulk
VCEO 45 volts
Unlock Full Specs
to access all available technical data