onsemi Single Bipolar Transistors KSA473YTU

Description
Bipolar (BJT) Transistor PNP 30V 3A 100MHz 10W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 3A 100MHz 10W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSA473YTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA473YTU-ND
Single Bipolar Transistors KSA473YTU-ND
Bipolar (BJT) Transistor PNP 30V 3A 100MHz 10W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 30V 3A 100MHz 10W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA473YTU - 070454-KSA473YTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA473YTU
070454-KSA473YTU
TRANSISTORS - Transistors (BJT) - Single - KSA473YTU 070454-KSA473YTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070454-KSA473YTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: KSA473Y Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 800mV @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 10W Alternative Parts (Cross-Reference): KSA473Y; Introduction Date: November 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070454-KSA473YTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: KSA473Y
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 800mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 2V
Maximum Power Dissipation: 10W
Alternative Parts (Cross-Reference): KSA473Y;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-KSA473YTU
Bipolar Transistor 2087-KSA473YTU
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: KSA473YTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSA473YTU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: KSA473YTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSA473YTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSA473YTU
Bipolar Transistors - BJT KSA473YTU
Bipolar Transistors - BJT PNP Epitaxial Sil

Bipolar Transistors - BJT PNP Epitaxial Sil

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA473YTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA473YTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA473YTU
TRANS PNP 30V 3A TO220-3

TRANS PNP 30V 3A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSA473YTU-ND 070454-KSA473YTU 2087-KSA473YTU KSA473YTU KSA473YTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSA473YTU Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 Tube
Packing Method Tube Tube; Tube
IC(max) 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data