PNP epitaxial silicon transistor in a TO-220 package, designed for low-frequency power amplification and power regulation, with a collector current rating of -3 A, collector dissipation of 10 W at 25°C, collector-emitter voltage of -30 V, and junction temperature up to 150°C. The device has a DC current gain (hFE) range of 70 to 240 at -2 V and -0.5 A, collector-emitter saturation voltage between -0.3 V and -0.8 V at -2 A collector current, and a current gain bandwidth product of 100 MHz. The TO-220 case has a pinout of base, collector, emitter.
PNP Epitaxial Silicon Transistor
| Rochester Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | KSA473YTSTUA |
| Polarity | PNP |