onsemi Single Bipolar Transistors KSA3010RTU

Description
Bipolar (BJT) Transistor PNP 120V 6A 30MHz 60W Through Hole TO-3P
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 120V 6A 30MHz 60W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSA3010RTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA3010RTU-ND
Single Bipolar Transistors KSA3010RTU-ND
Bipolar (BJT) Transistor PNP 120V 6A 30MHz 60W Through Hole TO-3P

Bipolar (BJT) Transistor PNP 120V 6A 30MHz 60W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
120V 6A Bipolar Transistor
276-KSA3010RTU
120V 6A Bipolar Transistor 276-KSA3010RTU
TRANS PNP 120V 6A TO-3P Product overview: KSA3010RTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA3010RTU can be used for catalog matching and distributor lookup.

TRANS PNP 120V 6A TO-3P Product overview: KSA3010RTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA3010RTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA3010RTU - 040951-KSA3010RTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA3010RTU
040951-KSA3010RTU
TRANSISTORS - Transistors (BJT) - Single - KSA3010RTU 040951-KSA3010RTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040951-KSA3010RTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 2.5V @ 500mA, 5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 55 @ 1A, 5V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040951-KSA3010RTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 2.5V @ 500mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 55 @ 1A, 5V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA3010RTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA3010RTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA3010RTU
TRANS PNP 120V 6A TO3P

TRANS PNP 120V 6A TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KSA3010RTU-ND 276-KSA3010RTU 040951-KSA3010RTU KSA3010RTU
Product Name Single Bipolar Transistors 120V 6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSA3010RTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P
IC(max) 6000 milliamps 6000 milliamps
VCEO 120 volts 120 volts
VCBO -120 volts
Unlock Full Specs
to access all available technical data