Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067950-KSA1962OTU
Polarity: PNP
Gain Bandwidth Product: 30 MHz
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -50 °C
Max Power Dissipation: 100 W
Collector Base Voltage (VCBO): 230 V
Collector Emitter Voltage (VCEO): 230 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 80
Max Collector Current: 10 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067950-KSA1962OTU |
| Product Name | OEM Parts - OEM Parts (J - L) - KSA1962OTU |