Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028179-KSA1695OTU
Polarity: PNP
Gain Bandwidth Product: 30 MHz
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Max Power Dissipation: 80 W
Collector Base Voltage (VCBO): 160 V
Collector Emitter Voltage (VCEO): 140 V
Emitter Base Voltage (VEBO): 6 V
hFE Min: 60
Max Collector Current: 8 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028179-KSA1695OTU |
| Product Name | OEM Parts - OEM Parts (J - L) - KSA1695OTU |