onsemi Single Bipolar Transistors KSA1614YTU

Description
Bipolar (BJT) Transistor PNP 55V 3A 20W Through Hole TO-220F-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 55V 3A 20W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSA1614YTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA1614YTU-ND
Single Bipolar Transistors KSA1614YTU-ND
Bipolar (BJT) Transistor PNP 55V 3A 20W Through Hole TO-220F-3

Bipolar (BJT) Transistor PNP 55V 3A 20W Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
55V 3A Bipolar Transistor
276-KSA1614YTU
55V 3A Bipolar Transistor 276-KSA1614YTU
TRANS PNP 55V 3A TO-220F Product overview: KSA1614YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1614YTU can be used for catalog matching and distributor lookup.

TRANS PNP 55V 3A TO-220F Product overview: KSA1614YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1614YTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA1614YTU - 040950-KSA1614YTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA1614YTU
040950-KSA1614YTU
TRANSISTORS - Transistors (BJT) - Single - KSA1614YTU 040950-KSA1614YTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040950-KSA1614YTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 55V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 50μA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 5V Maximum Power Dissipation: 20W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040950-KSA1614YTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 55V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 50μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 5V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA1614YTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA1614YTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA1614YTU
TRANS PNP 55V 3A TO220F-3

TRANS PNP 55V 3A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KSA1614YTU-ND 276-KSA1614YTU 040950-KSA1614YTU KSA1614YTU
Product Name Single Bipolar Transistors 55V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSA1614YTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F
IC(max) 3000 milliamps 3000 milliamps
VCEO 55 volts 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219999 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 1 A PNP medium power transistors - BC51-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
45V 0.1A Bipolar Transistor - 276-BC850BWE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers