Bipolar (BJT) Transistor PNP 200V 100mA 400MHz 1.2W Through Hole TO-126-3
TRANS PNP 200V 0.1A TO126-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSA1406CSTU-ND | KSA1406CSTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |