onsemi Single Bipolar Transistors KSA1381ES

Description
Bipolar (BJT) Transistor PNP 300V 100mA 150MHz 7W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 100mA 150MHz 7W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSA1381ES-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA1381ES-ND
Single Bipolar Transistors KSA1381ES-ND
Bipolar (BJT) Transistor PNP 300V 100mA 150MHz 7W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP 300V 100mA 150MHz 7W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA1381ES - 1193529-KSA1381ES - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA1381ES
1193529-KSA1381ES
TRANSISTORS - Transistors (BJT) - Single - KSA1381ES 1193529-KSA1381ES
Manufacturer: ON Semiconductor Win Source Part Number: 1193529-KSA1381ES Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 150MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-126-3 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-225AA, TO-126-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: KSA1381 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 2mA, 20mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 10V Maximum Power: 7W

Manufacturer: ON Semiconductor
Win Source Part Number: 1193529-KSA1381ES
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 150MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-126-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 300V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: KSA1381
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 2mA, 20mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 10V
Maximum Power: 7W

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA1381ES - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA1381ES
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA1381ES
TRANS PNP 300V 0.1A TO126-3

TRANS PNP 300V 0.1A TO126-3

Supplier's Site
TRANS PNP 300V 0.1A TO-126 - 598-KSA1381ES - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 300V 0.1A TO-126
598-KSA1381ES
TRANS PNP 300V 0.1A TO-126 598-KSA1381ES
TRANS PNP 300V 0.1A TO-126

TRANS PNP 300V 0.1A TO-126

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Transistors
Product Number KSA1381ES-ND 1193529-KSA1381ES KSA1381ES 598-KSA1381ES
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSA1381ES Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 300V 0.1A TO-126
Polarity PNP PNP PNP; PNP
Package Type TO-225AA, TO-126-3 SOT3
Packing Method Bulk; Bulk Bulk; Bulk
TJ -55 to 150 C (-67 to 302 F)
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers