onsemi Single Bipolar Transistors KSA1304OTU

Description
Bipolar (BJT) Transistor PNP 150V 1.5A 4MHz 20W Through Hole TO-220F-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 150V 1.5A 4MHz 20W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSA1304OTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA1304OTU-ND
Single Bipolar Transistors KSA1304OTU-ND
Bipolar (BJT) Transistor PNP 150V 1.5A 4MHz 20W Through Hole TO-220F-3

Bipolar (BJT) Transistor PNP 150V 1.5A 4MHz 20W Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA1304OTU - 778030-KSA1304OTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA1304OTU
778030-KSA1304OTU
TRANSISTORS - Transistors (BJT) - Single - KSA1304OTU 778030-KSA1304OTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778030-KSA1304OTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 20W Transistor Type: PNP Frequency - Transition: 4MHz Part Status: Obsolete(EOL) Family Name: KSA1304O Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 500mA, 10V Alternative Parts (Cross-Reference): 2SA940A; 2SA1859-T; 2SA1304(VICTR1) ; 2SA1304; Introduction Date: November 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778030-KSA1304OTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 20W
Transistor Type: PNP
Frequency - Transition: 4MHz
Part Status: Obsolete(EOL)
Family Name: KSA1304O
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 500mA, 10V
Alternative Parts (Cross-Reference): 2SA940A; 2SA1859-T; 2SA1304(VICTR1) ; 2SA1304;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA1304OTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA1304OTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA1304OTU
TRANS PNP 150V 1.5A TO220F-3

TRANS PNP 150V 1.5A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSA1304OTU-ND 778030-KSA1304OTU KSA1304OTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSA1304OTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 0.0100 milliamps 1500 milliamps
Power Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC850CWE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 2467585 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details