PNP Epitaxial Silicon Transistor
Bipolar (BJT) Transistor PNP 25V 800mA 120MHz 200mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 25V 800mA 120MHz 200mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 25V 800mA 120MHz 200mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070452-KSA1298YMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 400mV @ 20mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bipolar Transistors - BJT PNP Epitaxial Transistor Product overview: KSA1298YMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSA1298YMTF can be used for catalog matching and distributor lookup.
TRANS PNP 25V 0.8A SOT23-3
TRANSISTOR, BIPOL, PNP, -25V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:800mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | KSA1298YMTF | KSA1298YMTFTR-ND | 070452-KSA1298YMTF | 2087-KSA1298YMTF | KSA1298YMTF | 31Y2146 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSA1298YMTF | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipol, Pnp, -25V, Sot-23-3; Transistor Polarity Onsemi | |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP | |
| Package Type | SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Reel | SOT23; SOT-23-3 | TO-3; SOT23 |
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 800 milliamps | 800 milliamps |