onsemi TRANSISTORS - Transistors (BJT) - Single - KSA1281YTA KSA1281YTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050858-KSA1281YTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050858-KSA1281YTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSA1281YTA - 1050858-KSA1281YTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA1281YTA
1050858-KSA1281YTA
TRANSISTORS - Transistors (BJT) - Single - KSA1281YTA 1050858-KSA1281YTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050858-KSA1281YTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050858-KSA1281YTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Single Bipolar Transistors - KSA1281YTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA1281YTACT-ND
Single Bipolar Transistors KSA1281YTACT-ND
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - KSA1281YTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA1281YTATB-ND
Single Bipolar Transistors KSA1281YTATB-ND
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1W Through Hole TO-92-3

Buy Now Datasheet
 - KSA1281YTA - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KSA1281YTA - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-KSA1281YTA
Bipolar Transistor 276-KSA1281YTA
SMALL SIGNAL BIPOLAR TRANSISTOR Product overview: KSA1281YTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1281YTA can be used for catalog matching and distributor lookup.

SMALL SIGNAL BIPOLAR TRANSISTOR Product overview: KSA1281YTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1281YTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans GP BJT PNP 50V 2A 3-Pin TO-92L Ammo - 598-KSA1281YTA - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 50V 2A 3-Pin TO-92L Ammo
598-KSA1281YTA
Trans GP BJT PNP 50V 2A 3-Pin TO-92L Ammo 598-KSA1281YTA
Trans GP BJT PNP 50V 2A 3-Pin TO-92L Ammo

Trans GP BJT PNP 50V 2A 3-Pin TO-92L Ammo

Supplier's Site
Trans, Pnp, 50V, 2A, 150Deg C, 1W; Transistor Polarity Onsemi - 82C6979 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 50V, 2A, 150Deg C, 1W; Transistor Polarity Onsemi
82C6979
Trans, Pnp, 50V, 2A, 150Deg C, 1W; Transistor Polarity Onsemi 82C6979
TRANS, PNP, 50V, 2A, 150DEG C, 1W; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

TRANS, PNP, 50V, 2A, 150DEG C, 1W; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -50V, -2A, To-92L-3; Transistor Polarity Onsemi - 46AC0922 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -50V, -2A, To-92L-3; Transistor Polarity Onsemi
46AC0922
Transistor, Pnp, -50V, -2A, To-92L-3; Transistor Polarity Onsemi 46AC0922
TRANSISTOR, PNP, -50V, -2A, TO-92L-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:100MHz; Power Dissipation Pd:1W; DC Collector Current:-2A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -50V, -2A, TO-92L-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:100MHz; Power Dissipation Pd:1W; DC Collector Current:-2A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSA1281YTA
Bipolar Transistors - BJT KSA1281YTA
Bipolar Transistors - BJT PNP/50V/2A

Bipolar Transistors - BJT PNP/50V/2A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA1281YTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA1281YTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA1281YTA
TRANS PNP 50V 2A TO92-3

TRANS PNP 50V 2A TO92-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
KSA1281YTA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT KSA1281YTA
50V 1W 120@500mA,2V 2A PNP TO-92-3 Bipolar Transistors - BJT ROHS

50V 1W 120@500mA,2V 2A PNP TO-92-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1050858-KSA1281YTA KSA1281YTACT-ND KSA1281YTA 276-KSA1281YTA 598-KSA1281YTA 82C6979 46AC0922 KSA1281YTA KSA1281YTA KSA1281YTA
Product Name TRANSISTORS - Transistors (BJT) - Single - KSA1281YTA Single Bipolar Transistors Bipolar Transistor Trans GP BJT PNP 50V 2A 3-Pin TO-92L Ammo Trans, Pnp, 50V, 2A, 150Deg C, 1W; Transistor Polarity Onsemi Transistor, Pnp, -50V, -2A, To-92L-3; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP PNP PNP PNP PNP
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; TO-92-3 LF Bulk TO-3 TO-3; TO-92 TO-92
Packing Method Ammo Pack Bulk Tape Reel; Tape & Box (TB) Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data