onsemi 50V 2A 100MHz Bipolar Transistor KSA1241YTU

Description
PNP BJT 50V 2A 100MHz TO-251-3 Transistor Product overview: KSA1241YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1241YTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT 50V 2A 100MHz TO-251-3 Transistor Product overview: KSA1241YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1241YTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 2A 100MHz Bipolar Transistor
276-KSA1241YTU
50V 2A 100MHz Bipolar Transistor 276-KSA1241YTU
PNP BJT 50V 2A 100MHz TO-251-3 Transistor Product overview: KSA1241YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1241YTU can be used for catalog matching and distributor lookup.

PNP BJT 50V 2A 100MHz TO-251-3 Transistor Product overview: KSA1241YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1241YTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSA1241YTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA1241YTU-ND
Single Bipolar Transistors KSA1241YTU-ND
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1W Through Hole I-PAK

Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1W Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA1241YTU - 1010958-KSA1241YTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA1241YTU
1010958-KSA1241YTU
TRANSISTORS - Transistors (BJT) - Single - KSA1241YTU 1010958-KSA1241YTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1010958-KSA1241YTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: I-Pak Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1010958-KSA1241YTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: I-Pak
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA1241YTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA1241YTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA1241YTU
TRANS PNP 50V 2A IPAK

TRANS PNP 50V 2A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-KSA1241YTU KSA1241YTU-ND 1010958-KSA1241YTU KSA1241YTU
Product Name 50V 2A 100MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSA1241YTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
IC(max) 2000 milliamps 2000 milliamps
VCEO 50 volts 50 volts
VCBO -55 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 2548536 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details