onsemi 160V 1.2A Bipolar Transistor KSA1220AYSTSTU

Description
TRANS PNP 160V 1.2A TO-126 Product overview: KSA1220AYSTSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1220AYSTSTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 160V 1.2A TO-126 Product overview: KSA1220AYSTSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1220AYSTSTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
160V 1.2A Bipolar Transistor - 276-KSA1220AYSTSTU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
160V 1.2A Bipolar Transistor
276-KSA1220AYSTSTU
160V 1.2A Bipolar Transistor 276-KSA1220AYSTSTU
TRANS PNP 160V 1.2A TO-126 Product overview: KSA1220AYSTSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1220AYSTSTU can be used for catalog matching and distributor lookup.

TRANS PNP 160V 1.2A TO-126 Product overview: KSA1220AYSTSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1220AYSTSTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA1220AYSTSTU - 070451-KSA1220AYSTSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA1220AYSTSTU
070451-KSA1220AYSTSTU
TRANSISTORS - Transistors (BJT) - Single - KSA1220AYSTSTU 070451-KSA1220AYSTSTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070451-KSA1220AYSTST U Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 175MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 700mV @ 200mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 160 @ 300mA, 5V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070451-KSA1220AYSTSTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 175MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 700mV @ 200mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 300mA, 5V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA1220AYSTSTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA1220AYSTSTU
TRANS PNP 160V 1.2A TO126

TRANS PNP 160V 1.2A TO126

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-KSA1220AYSTSTU 070451-KSA1220AYSTSTU KSA1220AYSTSTU
Product Name 160V 1.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSA1220AYSTSTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
IC(max) 1200 milliamps 1200 milliamps
VCEO 160 volts 160 volts
VCBO -160 volts
fT 175 MHz
Unlock Full Specs
to access all available technical data