PNP BJT Transistor, 160V VCBO, 1.2A IC, 175MHz fT, TO-126 Product overview: KSA1220AYS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.2A, 175MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.2A, 175MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1220AYS can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007667-KSA1220AYS
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 175MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 700mV @ 200mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 300mA, 5V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Bipolar (BJT) Transistor PNP 160V 1.2A 175MHz 1.2W Through Hole TO-126
Bipolar Transistors - BJT PNP Epitaxial Sil
Trans GP BJT PNP 120V 1.2A 3-Pin(3+Tab) TO-126 Bulk
TRANS PNP 160V 1.2A TO126
TRANS PNP 160V 1.2A TO126
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-KSA1220AYS | 007667-KSA1220AYS | KSA1220AYSFS-ND | KSA1220AYS | 598-KSA1220AYS | KSA1220AYS | KSA1220AYS |
| Product Name | 160V 1.2A 175MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSA1220AYS | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans GP BJT PNP 120V 1.2A 3-Pin(3+Tab) TO-126 Bulk | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | PNP; PNP | ||
| IC(max) | 1200 milliamps | -1200 milliamps | 1200 milliamps | 1200 milliamps | |||
| VCEO | 45 volts | 45 volts | 160 volts | 160 volts | |||
| VCBO | -160 volts | ||||||
| fT | 175 MHz |