Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070449-KSA1203-YTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 2V @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
TRANS PNP 30V 1.5A SOT-89 Product overview: KSA1203-YTF from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1203-YTF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 070449-KSA1203-YTF | 276-KSA1203-YTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSA1203-YTF | 30V 1.5A SOT-89 Bipolar Transistor |
| Polarity | PNP; PNP | PNP |